DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
90
100
110
120
130
140
150
151
152
153
154
155
156
157
158
159
160
161
162
170
180
190
200
210
220
245
| Product Name | Notes |
|---|---|
| "Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width) Exposed Pad" | |
| "Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width) Exposed Pad" | |
| "Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2.4A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck-Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 1A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck-Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 2.4A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck-Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 1A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck-Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| "Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.4A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |
| Automotive PMIC 40-QFN (6x6) | |
| AUTOMOTIVE VOLTAGE DETECTORS | |
| AUTOMOTIVE VOLTAGE REGULATORS | |
| AUTOMOTIVE WATCHDOG TIMER | |
| Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 6-SMD, Flat Lead Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 8-SMD, Flat Lead Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 8-SMD, Flat Lead Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 6-SMD, Flat Lead Exposed Pad | |
| Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-SMD, Flat Lead Exposed Pad | |
| Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 32-QFN (5x5) | |
| Energy Harvesting PMIC 10-SON (3x3) | |
| Energy Harvesting PMIC 20-QFN (4x4) | |
| Energy Harvesting PMIC 24-QFN (4x4) | |
| IC REG BUCK ADJ 1A 8HTMSOP | |
| IC REG BUCK ADJ 1A HSNT-8A | |
| IC REG BUCK ADJ 600MA 8HTMSOP | |
| IC REG BUCK ADJ 600MA HSNT-6 | |
| IC REG BUCK ADJ 600MA HSNT-8A | |
| IC REG BUCK BOOST 5V 1A 16TSSOP | |
| IC REG LIN 3.3V 500MA 16-HTSSOP | |
| IC REG LIN 3.3V 500MA TO252-9S | |
| IC REG LIN POS ADJ 250MA HSNT-8( | |
| IC REG LIN POS ADJ 250MA HSOP-8A | |
| IC REG LIN POS ADJ 250MA TO-252- | |
| IC REG LINEAR 1.05V 500MA 8-WSON | |
| IC REG LINEAR 3.3V 500MA 8-HSOPA | |
| IC REG LINEAR 3.3V 50MA SOT23-5 | |
| IC REG LINEAR 5V 500MA 16-HTSSOP | |
| IC REG LINEAR 5V 500MA 8-HSOPA | |
| IC REG LINEAR 5V 500MA TO252-9S | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-252-9S | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SNT-6A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 30mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 30mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SNT-6A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SNT-6A | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 65mA TO-92-3 | |
| PMIC - VOLTAGE REGULATORS - LINE | |
| PMIC - Voltage Regulators - Linear + Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6) | |
| PMIC AUTO ANALOG | |
| Power Supply Controller Power Supply Sequencer 8-TSSOP | |
| Power Supply Controller Power Supply Sequencer SNT-8A | |
| VOLT MONITORING |
| << Prev | Next >> |