ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-814A48AMC-BDMT2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 135mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 135mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-814A48AMC-BDMT2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-814A48AMC-BDMT2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-814A48AMC-BDMT2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 135mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 135mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245602-S-814A48AMC-BDMT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245602-S-814A48AMC-BDMT2G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245602-S-814A48AMC-BDMT2G
Win Source Part Number: 1245602-S-814A48AMC- BDMT2G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-814 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 135mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 40 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 4.8V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 45dB (100Hz) Protection Features: Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 500 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-814 Product Status: Not For New Designs Voltage Dropout (Max): 0.22V @ 60mA

Win Source Part Number: 1245602-S-814A48AMC-BDMT2G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-814
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 135mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 4.8V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 45dB (100Hz)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-814
Product Status: Not For New Designs
Voltage Dropout (Max): 0.22V @ 60mA

Buy Now Datasheet
Singapore, Singapore
4.8V 0.22V SOT-89 LDO Voltage Regulator IC
776-S-814A48AMC-BDMT2G
4.8V 0.22V SOT-89 LDO Voltage Regulator IC 776-S-814A48AMC-BDMT2G
Fixed Positive LDO Regulator, 4.8V, 0.22V Dropout, CMOS, PDSO5, HALOGEN FREE AND LEAD FREE, SOT-89, 5 PIN Product overview: S-814A48AMC-BDMT2G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.8V, 0.22V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 0.22V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-814A48AMC-BDMT 2G can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 4.8V, 0.22V Dropout, CMOS, PDSO5, HALOGEN FREE AND LEAD FREE, SOT-89, 5 PIN Product overview: S-814A48AMC-BDMT2G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.8V, 0.22V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 0.22V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-814A48AMC-BDMT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-814A48AMC-BDMT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-814A48AMC-BDMT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-814A48AMC-BDMT2G
IC REG LINEAR 4.8V 135MA SOT23-5

IC REG LINEAR 4.8V 135MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-814A48AMC-BDMT2G
LDO Voltage Regulators S-814A48AMC-BDMT2G
LDO Voltage Regulators Linear LDO regulator 30uA Iq 180mA Iout

LDO Voltage Regulators Linear LDO regulator 30uA Iq 180mA Iout

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-814A48AMC-BDMT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-814A48AMC-BDMT2G
PMIC - Voltage Regulators - Linear S-814A48AMC-BDMT2G
IC REG LINEAR 4.8V 135MA SOT23-5

IC REG LINEAR 4.8V 135MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number S-814A48AMC-BDMT2G-ND 1245602-S-814A48AMC-BDMT2G 776-S-814A48AMC-BDMT2G S-814A48AMC-BDMT2G S-814A48AMC-BDMT2G S-814A48AMC-BDMT2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 4.8V 0.22V SOT-89 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel (TR)
Special Features Short Circuit Enable Enable
Unlock Full Specs
to access all available technical data