Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1093958-S-812C36AUA-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-89-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.6V
Dropout Voltage-Max: 0.35V @ 10mA
Operating Supply Current: 1.6μA to 2.5μA
Control Protection Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-3
IC REG LINEAR 3.6V 50MA SOT89-3 Product overview: S-812C36AUA-C2QT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 50MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 50MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C36AUA-C2QT
IC REG LINEAR 3.6V 50MA SOT89-3
LDO Voltage Regulators VOLTAGE REGULATOR
IC REG LINEAR 3.6V 50MA SOT89-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1093958-S-812C36AUA-C2QT2G | S-812C36AUA-C2QT2G-ND | 776-S-812C36AUA-C2QT2G | S-812C36AUA-C2QT2G | S-812C36AUA-C2QT2G | S-812C36AUA-C2QT2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - S-812C36AUA-C2QT2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.6V 50MA SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SOT89; Other; SOT-89-3 | Other; TO-243AA | Other; Tape & Reel (TR) | |||
| Life Cycle Stage | Maturity; Active | |||||
| Output Voltage | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts |