Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SNT-6A
Win Source Part Number: 1245736-S-812C43BPI-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-812C
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 65mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.1 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 4.3V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-812
Voltage Dropout (Max): 0.3V @ 10mA
IC REG LINEAR 4.3V 65MA SNT6A Product overview: S-812C43BPI-C4XTFU from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.3V, 65MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.3V, 65MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C43BPI-C4XT
LDO Voltage Regulators Linear LDO Reg 1.0uA Iq 75mA Iout ON/OFF
IC REG LINEAR 4.3V 65MA SNT6A
IC REG LINEAR 4.3V 65MA SNT6A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-812C43BPI-C4XTFU-ND | 1245736-S-812C43BPI-C4XTFU | 776-S-812C43BPI-C4XTFU | S-812C43BPI-C4XTFU | S-812C43BPI-C4XTFU | S-812C43BPI-C4XTFU |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 4.3V 65MA Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 6-SMD, Flat Leads | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | |||
| Special Features | Short Circuit | Enable | Enable |