Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SNT-6A
Fixed Positive LDO Regulator, 5.1V, 0.25V Dropout, CMOS, PDSO6, LEAD FREE, SNT-6 Product overview: S-812C51BPI-C5FTFG from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.1V, 0.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.1V, 0.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C51BPI-C5FT
Win Source Part Number: 1245643-S-812C51BPI-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-812C
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 75mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.1 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 5.1V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete
Voltage Dropout (Max): 0.25V @ 10mA
IC REG LINEAR 5.1V 75MA SNT6A
IC REG LINEAR 5.1V 75MA SNT6A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-812C51BPI-C5FTFG-ND | 776-S-812C51BPI-C5FTFG | 1245643-S-812C51BPI-C5FTFG | S-812C51BPI-C5FTFG | S-812C51BPI-C5FTFG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5.1V 0.25V LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 6-SMD, Flat Leads | Other; Tape & Reel (TR) | |||
| Special Features | Short Circuit | Enable | Enable |