Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1093965-S-812C50BPI-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 75mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SNT-6A (H)
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.25V @ 10mA
Operating Supply Current: 2.1μA
Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Fixed Positive LDO Regulator, 5V, 0.25V Dropout, CMOS, PDSO6, LEAD FREE, SNT-6 Product overview: S-812C50BPI-C5ETFG from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.25V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C50BPI-C5ET
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SNT-6A
IC REG LINEAR 5V 75MA SNT6A
IC REG LINEAR 5V 75MA SNT6A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1093965-S-812C50BPI-C5ETFG | 776-S-812C50BPI-C5ETFG | S-812C50BPI-C5ETFG-ND | S-812C50BPI-C5ETFG | S-812C50BPI-C5ETFG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - S-812C50BPI-C5ETFG | 5V 0.25V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | Other; SNT-6A (H) | Other; 6-SMD, Flat Leads | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Special Features | Enable | Short Circuit | Enable |