Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3
LDO Voltage Regulators VOLTAGE REGULATOR
IC REG LINEAR 4.3V 65MA SOT89-3
IC REG LINEAR 4.3V 65MA SOT89-3
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-812C43AUA-C2XT2G-ND | S-812C43AUA-C2XT2G | S-812C43AUA-C2XT2G | S-812C43AUA-C2XT2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; TO-243AA | |||
| Output Voltage | 4.3 volts | 4.3 volts |