Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-5
IC REG LINEAR 2.8V 100MA SOT89-5 Product overview: S-814A28AUC-BCST2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-814A28AUC-BCST
Win Source Part Number: 1245580-S-814A28AUC-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-814
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 45dB (100Hz)
Protection Features: Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-814
Product Status: Not For New Designs
Voltage Dropout (Max): 0.61V @ 60mA
IC REG LINEAR 2.8V 100MA SOT89-5
LDO Voltage Regulators 2.8V 30uA 2.0%
IC REG LINEAR 2.8V 100MA SOT89-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | S-814A28AUC-BCST2G-ND | 776-S-814A28AUC-BCST2G | 1245580-S-814A28AUC-BCST2G | S-814A28AUC-BCST2G | S-814A28AUC-BCST2G | S-814A28AUC-BCST2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 100MA SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT89; Other; SOT-89-5/6 | Other; Tape & Reel (TR) | SOT89; Other; Tape & Reel (TR) | SOT89 | ||
| Special Features | Short Circuit | Enable | Enable |