Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SOT-89-3
Fixed Positive LDO Regulator, 5.5V, 0.23V Dropout, CMOS, PSSO3, LEAD FREE, SOT-89, 3 PIN Product overview: S-812C55AUA-C3JT2G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.5V, 0.23V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 0.23V, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C55AUA-C3JT
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1093967-S-812C55AUA-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 75mA
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-89-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5.5V
Dropout Voltage-Max: 0.23V @ 100mA
Operating Supply Current: 2.5μA
Control Protection Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5.5V 75MA SOT89-3
IC REG LINEAR 5.5V 75MA SOT89-3
LDO Voltage Regulators VOLTAGE REGULATOR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-812C55AUA-C3JT2G-ND | 776-S-812C55AUA-C3JT2G | 1093967-S-812C55AUA-C3JT2G | S-812C55AUA-C3JT2G | S-812C55AUA-C3JT2G | S-812C55AUA-C3JT2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5.5V 0.23V SOT-89 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-812C55AUA-C3JT2G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; TO-243AA | SOT89; Other; SOT-89-3 | ||||
| Output Voltage | 5.5 volts | 5.5 volts | 5.5 volts |