ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-812C55BMC-C5JT2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-812C55BMC-C5JT2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-812C55BMC-C5JT2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-812C55BMC-C5JT2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 75mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - S-812C55BMC-C5JT2G - 063558-S-812C55BMC-C5JT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-812C55BMC-C5JT2G
063558-S-812C55BMC-C5JT2G
PMIC - PMIC - Voltage Regulators - Linear - S-812C55BMC-C5JT2G 063558-S-812C55BMC-C5JT2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063558-S-812C55BMC-C 5JT2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.11V @ 10mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 75mA Output Voltage: 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 5.5V Dropout Voltage-Max: 0.23V @ 100mA Operating Supply Current: 2.5μA Protection Features: Short Circuit Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063558-S-812C55BMC-C5JT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.11V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 75mA
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 5.5V
Dropout Voltage-Max: 0.23V @ 100mA
Operating Supply Current: 2.5μA
Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V 0.23V SOT-23 LDO Voltage Regulator IC
776-S-812C55BMC-C5JT2G
5.5V 0.23V SOT-23 LDO Voltage Regulator IC 776-S-812C55BMC-C5JT2G
Fixed Positive LDO Regulator, 5.5V, 0.23V Dropout, CMOS, PDSO5, LEAD FREE, SOT-23, 5 PIN Product overview: S-812C55BMC-C5JT2G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.5V, 0.23V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 0.23V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C55BMC-C5JT 2G can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 5.5V, 0.23V Dropout, CMOS, PDSO5, LEAD FREE, SOT-23, 5 PIN Product overview: S-812C55BMC-C5JT2G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5.5V, 0.23V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 0.23V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C55BMC-C5JT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - S-812C55BMC-C5JT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-812C55BMC-C5JT2G
PMIC - Voltage Regulators - Linear S-812C55BMC-C5JT2G
IC REG LINEAR 5.5V 75MA SOT23-5

IC REG LINEAR 5.5V 75MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-812C55BMC-C5JT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-812C55BMC-C5JT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-812C55BMC-C5JT2G
IC REG LINEAR 5.5V 75MA SOT23-5

IC REG LINEAR 5.5V 75MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-812C55BMC-C5JT2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-812C55BMC-C5JT2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-812C55BMC-C5JT2G
IC REG LINEAR 5.5V 75MA SOT23-5

IC REG LINEAR 5.5V 75MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number S-812C55BMC-C5JT2G-ND 063558-S-812C55BMC-C5JT2G 776-S-812C55BMC-C5JT2G S-812C55BMC-C5JT2G S-812C55BMC-C5JT2G S-812C55BMC-C5JT2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - S-812C55BMC-C5JT2G 5.5V 0.23V SOT-23 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Short Circuit Enable Enable
Unlock Full Specs
to access all available technical data