ABLIC Inc. 3.9V 50MA SOT23 Voltage Regulator IC S-812C39AMC-C2TT2G

Description
IC REG LINEAR 3.9V 50MA SOT23-5 Product overview: S-812C39AMC-C2TT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C39AMC-C2TT 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.9V 50MA SOT23-5 Product overview: S-812C39AMC-C2TT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C39AMC-C2TT 2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.9V 50MA SOT23 Voltage Regulator IC
776-S-812C39AMC-C2TT2G
3.9V 50MA SOT23 Voltage Regulator IC 776-S-812C39AMC-C2TT2G
IC REG LINEAR 3.9V 50MA SOT23-5 Product overview: S-812C39AMC-C2TT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C39AMC-C2TT 2G can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.9V 50MA SOT23-5 Product overview: S-812C39AMC-C2TT2G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C39AMC-C2TT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - S-812C39AMC-C2TT2G - 063530-S-812C39AMC-C2TT2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-812C39AMC-C2TT2G
063530-S-812C39AMC-C2TT2G
PMIC - PMIC - Voltage Regulators - Linear - S-812C39AMC-C2TT2G 063530-S-812C39AMC-C2TT2G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063530-S-812C39AMC-C 2TT2G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.19V @ 10mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 50mA Output Voltage: 3.9V Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 3.9V Dropout Voltage-Max: 0.35V @ 10mA Operating Supply Current: 2.1μA Protection Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063530-S-812C39AMC-C2TT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.19V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Output Voltage: 3.9V
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.9V
Dropout Voltage-Max: 0.35V @ 10mA
Operating Supply Current: 2.1μA
Protection Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-812C39AMC-C2TT2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-812C39AMC-C2TT2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-812C39AMC-C2TT2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - S-812C39AMC-C2TT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-812C39AMC-C2TT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-812C39AMC-C2TT2G
IC REG LINEAR 3.9V 50MA SOT23-5

IC REG LINEAR 3.9V 50MA SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-812C39AMC-C2TT2G
LDO Voltage Regulators S-812C39AMC-C2TT2G
LDO Voltage Regulators VOLTAGE REGULATOR

LDO Voltage Regulators VOLTAGE REGULATOR

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-812C39AMC-C2TT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-812C39AMC-C2TT2G
PMIC - Voltage Regulators - Linear S-812C39AMC-C2TT2G
IC REG LINEAR 3.9V 50MA SOT23-5

IC REG LINEAR 3.9V 50MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-S-812C39AMC-C2TT2G 063530-S-812C39AMC-C2TT2G S-812C39AMC-C2TT2G-ND S-812C39AMC-C2TT2G S-812C39AMC-C2TT2G S-812C39AMC-C2TT2G
Product Name 3.9V 50MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - S-812C39AMC-C2TT2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage 3.9 volts 3.9 volts 3.9 volts 3.9 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
VIN 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5940GLKTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - ADP120-AUJZ12R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24630RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1460587 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details