The S-812C41AY-B2-U is a linear voltage regulator from the S-812C series, designed for applications requiring a maximum input voltage of 16 V and an output current of up to 75 mA. It features an adjustable output voltage range from 2.0 V to 6.0 V in 0.1 V steps, with an output voltage accuracy of ±2.0%. The typical dropout voltage is 120 mV at a 5.0 V output with a load current of 10 mA. This regulator is characterized by low current consumption, operating at 1.0 µA typical and 1.8 µA maximum during operation at a 3.0 V output. It includes a built-in ON/OFF circuit that allows for power-off functionality and a selectable short-circuit protection circuit with a typical short-circuit current of 40 mA. The device operates within a temperature range of -40°C to +85°C and is compliant with lead-free and halogen-free standards. Applications for the S-812C41AY-B2-U include constant-voltage power supplies for home appliances, battery-powered devices, and communication equipment. It is available in multiple package options, including SOT-23-5 and TO-92, making it versatile for various design requirements.
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA TO-92-3
IC REG LINEAR 4.1V 65MA TO92-3 Product overview: S-812C41AY-B2-U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1V, 65MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.1V, 65MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-812C41AY-B2-U can be used for catalog matching and distributor lookup.
Win Source Part Number: 1245852-S-812C41AY-B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-812C
Package: Bulk
Standard Package: 500
Current - Output: 65mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.1 µA
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 4.1V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 500 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-812
Voltage Dropout (Max): 0.3V @ 10mA
LDO Voltage Regulators 4.1V 1.0uA 2.0%
IC REG LINEAR 4.1V 65MA TO92-3
IC REG LINEAR 4.1V 65MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-812C41AY-B2-U-ND | 776-S-812C41AY-B2-U | 1245852-S-812C41AY-B2-U | S-812C41AY-B2-U | S-812C41AY-B2-U | S-812C41AY-B2-U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 4.1V 65MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; Bulk | TO-92; Other; Bulk | TO-92 | ||
| Output Voltage | 4.1 volts | 4.1 volts | 4.1 volts |