Win Source Part Number: 1167114-DCMX512U350D
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: DCMX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 8.687" (220.65mm)
Standard Package: 20
Capacitance: 5100 µF
Tolerance: -10%, +75%
Voltage - Rated: 350 V
Lead Spacing: 1.250" (31.75mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Chassis Mount
Package / Case: Radial, Can - Screw Terminals
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 3.000" Dia (76.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0085
Mfr: Cornell Dubilier Electronics (CDE)
5100µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
High Capacitance Computer Grade
5100uF Aluminum Electrolytic Capacitor Product overview: DCMX512U350DG2B from Cornell Dubilier Knowles is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-DCMX512U350DG2B can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 5100UF 350V SCREW
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1167114-DCMX512U350DG2B | DCMX512U350DG2B-ND | 2002-DCMX512U350DG2B | 58-DCMX512U350DG2B | DCMX512U350DG2B | DCMX512U350DG2B |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 5100uF Capacitor | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 5100 microF | 5100 microF | 5100 microF | 5100 microF | ||
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | -10 (+/- %) | 75 (+/- %) | 75 (+/- %) | |
| WVDC | 350 volts | 350 volts | 350 volts | 350 volts |