The D71F152JO3F is a miniature dipped mica capacitor with a capacitance of 1500 pF and a rated voltage of 100 Vdc. It has a case size of 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, and 0.170 inches (4.3 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates from -55°C to +125°C, meets IEC 695-2-2 non-flammability requirements, and has a dV/dt pulse capability of at least 20,000 V/µs. It is RoHS compliant and packaged in accordance with EIA RS153B specifications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | D71F152JO3F | D71F152JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica |