The newest series of supercapacitors from Illinois Capacitor is the DGH Series, offering capacitance values up to 350 Farads. This series continues a supercapacitor trend of incremental improvements, while achieving lower costs. The DGH Series includes 21 different value/voltage combinations, ranging in capacitance from 0.5F (Farad) to 350F, with voltage ratings from 2.7 to 5.5WVDC. ESR varies by part, but is notably lower than capacitors with similar storage capabilities. Operating temperature ranges from -40 to +65°C for extended life performance in countless applications.
Like other IC supercapacitors, DGH supercaps provide engineers with interesting new design options. With their massive energy storage, they have the ability to provide instantaneous bursts of power to smooth power interruptions, supplement batteries or even be used in place of batteries in certain applications. DGH supercaps do not degrade with each cycle. At 2.7 volts, operating life is rated at 10 years with 500,000 cycles.
Applications for these supercapacitors include: energy harvesting, mechanical actuators, transportation power, smart electric meters, pulse battery pack alternatives, memory backup, battery/capacitor hybrids, UPS systems, emergency lighting, LED power, solar lighting or anywhere that significant energy storage is needed.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | DGH105Q5R5 |
| Product Name | Supercapacitors/Ultracapacitors |
| Capacitance Range | 1.00E6 microF |