0.091µF Mica Capacitor 100V Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Reliability, Mica Capacitors 91000µF 100V
CMR MICA
| DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CMR08F913FPAM-ND | CMR08F913FPAM | 2002-CMR08F913FPAM | CMR08F913FPAM |
| Product Name | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |