The D75F471J03F is a miniature dipped mica capacitor with a capacitance of 470 pF and a rated voltage of 500 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets IEC 695-2-2 non-flammability requirements, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and adheres to EIA RS153B dimensional specifications.
Small cases for tight places is what you get with CDE miniature dipped silver mical capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | D75F471J03F |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 4.70E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |