The D105F391JO3F is a standard dipped silvered mica capacitor with a capacitance of 390 pF and a rated voltage of 500 Vdc. It has a length of 0.39 in (9.9 mm), height of 0.38 in (9.7 mm), thickness of 0.22 in (5.6 mm), terminal spacing of 0.141 in (3.6 mm), and terminal diameter of 0.016 in (0.4 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, features a case made of epoxy, and has copper clad steel terminals with a nickel undercoat and 100% tin finish. It meets the EIA RS153B dimensional specification and has a minimum dV/dt pulse capability of 100,000 V/µs. The part is non-flammable and complies with IEC 695-2-2. The rated voltage and physical dimensions are consistent across the D10 series variants, and the capacitance tolerance is ±5% (J).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Standard Dipped 500V
390pF Mica Capacitor 500V Radial
CAP MICA 390PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D105F391JO3F | D105F391JO3F | 2002-D105F391JO3F | D105F391JO3F-ND | D105F391JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |