The D101F122JO3F is a standard dipped silvered mica capacitor with a capacitance of 1200 pF and a rated voltage of 100 Vdc. It has a maximum length of 0.39 in (9.9 mm), height of 0.38 in (9.7 mm), thickness of 0.22 in (5.6 mm), and terminal spacing of 0.141 in (3.6 mm) with a lead diameter of 0.016 in (0.4 mm). The case is epoxy-encapsulated with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates over a temperature range of -55°C to +125°C and meets EIA RS153B dimensional specifications. The part has a minimum dV/dt pulse capability of 100,000 V/μs and is non-flammable in compliance with IEC 695-2-2.
Mica Capacitors, Standard Dipped 100V
1200pF Mica Capacitor 100V Radial
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 1200PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D101F122JO3F | 2002-D101F122JO3F | D101F122JO3F-ND | D101F122JO3F | D101F122JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0012 microF | 0.0012 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |