The D73F681JO3F is a miniature dipped mica capacitor with a capacitance of 680 pF and a rated voltage of 300 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The part operates over a temperature range of -55 ºC to +125 ºC, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable per IEC 695-2-2. The capacitor uses silver mica dielectric and is designed for stable, rugged performance in low-humidity applications.
Small cases for tight places is what you get with CDE miniature dipped silver mical capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | D73F681JO3F | D73F681JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica | |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF |