The DGH477Q2R7 is a 470 farad, 2.7 volt ultracapacitor designed for high-power pulse applications and battery backup, featuring a cylindrical radial package with dimensions of 35 mm in diameter and 60 mm in length, and a lead spacing of 22.5 mm. It has a maximum ESR of 18.9 mΩ at 1 kHz, stores 475.9 mWh of energy, and supports up to 500,000 charge/discharge cycles. The device operates from -40°C to +85°C, complies with RoHS standards, and is rated for 1500 hours at full voltage with less than 30% capacitance change and less than 200% ESR increase. It meets UL 810a recognition.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Low ESR Supercapacitor 470µF 2.7V
470F (EDLC) Supercapacitor 2.7V Radial, Can - Snap-In 3mOhm @ 1kHz 1500 Hrs @ 85°C
CAP 470F -10% +30% 2.7V T/H
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DGH477Q2R7 | DGH477Q2R7 | 2002-DGH477Q2R7 | 338-DGH477Q2R7-ND | DGH477Q2R7 |
| Product Name | Ultracapacitors | Supercapacitors/Ultracapacitors | Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Single-Layer | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 4.70E8 microF | 4.70E8 microF | 470 microF | 4.70E8 microF | 4.70E8 microF |
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |