Richardson RFPD Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| MIL-C-11015 & 39014 - CK and CKR - military gradecapacitors are available as radial and axial leadedcapacitors with the option of hot solder dipped leadson the CKRs. | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| Type CG screw terminal, aluminum electrolytic capacitors have excellent reliability and are good for 2000 hours at 85 °C at full rated voltage. | |
| Type CG screw terminal, aluminum electrolytic capacitors have excellent reliability and are good for 2000 hours at 85 ºC at full rated voltage. | |
| Type CGR screw terminal, aluminum electrolytic capacitors have excellent reliability and are good for 2000 hours at 105 ºC at full rated voltage. | |
| Type CGS screw terminal, aluminum electrolytic capacitors have a high CV rating and are suitable for use in most demanding applications requiring high current filtering or energy storage. |
| << Prev | Next >> |