The DCMC754U016DP2D is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It operates within a temperature range of -40 °C to +85 °C and has a rated voltage of 16 Vdc. The capacitor has a capacitance of 750,000 µF, a maximum ESR of 2.8 mΩ at 25 °C, and a maximum ripple current of 48.3 A at 85 °C. It features a 3 x 5 7/8 inch can size with a stud terminal. The part meets the endurance life test of 2000 hours at full load and 85 °C, with a capacitance change of ±20% and ESR doubling as acceptable limits. Its construction includes Thermal-Pak™ extended cathode foil for improved heat dissipation. Insulation is provided by a PVC sleeve with a polypropylene end disk.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C High Capacitance, Screw Terminal, Aluminum
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC754U016DP2D | DCMC754U016DP2D | 2002-DCMC754U016DP2D |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 750000 microF |