Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
61000µF 160V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5.9mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 61000UF 160V SCREW
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC613T160FP2D | DCMC613T160FP2D-ND | 2002-DCMC613T160FP2D | DCMC613T160FP2D |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 61000 microF | 61000 microF | 61000 microF | |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) | |
| WVDC | 160 volts | 160 volts |