85 °C High Capacitance, Screw Terminal, Aluminum
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
7900µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 20.5mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 7900UF 500V SCREW
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-DCMC792T500FN2D | DCMC792T500FN2D | DCMC792T500FN2D-ND | DCMC792T500FN2D |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Packing Method | Carton | Bulk | Bulk; Bulk | |
| Capacitance Range | 7900 microF | 7900 microF | 7900 microF | |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |