Cornell Dubilier Aluminum Electrolytic Capacitor DCMC993T160FG2DP

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - DCMC993T160FG2DP - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
DCMC993T160FG2DP
Aluminum Electrolytic Capacitor DCMC993T160FG2DP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - DCMC993T160FG2DP-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
DCMC993T160FG2DP-ND
Aluminum Electrolytic Capacitors DCMC993T160FG2DP-ND
99000µF 160V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

99000µF 160V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-DCMC993T160FG2DP - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-DCMC993T160FG2DP
Aluminum Electrolytic Capacitors 2002-DCMC993T160FG2DP
85 °C High Capacitance, Screw Terminal, Aluminum

85 °C High Capacitance, Screw Terminal, Aluminum

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - DCMC993T160FG2DP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
DCMC993T160FG2DP
Capacitors - Aluminum Electrolytic Capacitors DCMC993T160FG2DP
CAP ALUM 99000UF 160V SCREW

CAP ALUM 99000UF 160V SCREW

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number DCMC993T160FG2DP DCMC993T160FG2DP-ND 2002-DCMC993T160FG2DP DCMC993T160FG2DP
Product Name Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 99000 microF 99000 microF 99000 microF
Capacitance Tolerance 50 (+/- %) 50 (+/- %) 50 (+/- %)
WVDC 160 volts 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers