The DGH107Q2R7 is a radial lead ultracapacitor with a capacitance of 100F and a rated voltage of 2.7V DC. It has a maximum ESR of 61.4 mΩ at 1 kHz, a peak charge/discharge current of 225 A, and stores 101.25 mWh of energy. The part measures 22 mm in diameter by 45 mm in height with a lead spacing of 10 mm and lead diameter of 1.2 mm. It operates from -40°C to +85°C and is RoHS compliant. The device supports 500,000 charge/discharge cycles with less than 30% capacitance change and less than 200% ESR increase. Its volumetric energy density is 4.821 Wh/L and volumetric power density is 3.471 kW/L. The part is qualified to UL 810a.
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages. Our technology is used in a wide variety of applications from battery backup in smart meters to regenerative braking. Choose from board mountable coin type and radial form factors or work with us to develop higher voltage custom modules with active or passive balancing.
Call Us: 847-675-1760 ext. 7742
Email Us
Low ESR Supercapacitor 100µF 2.7V
The newest series of supercapacitors from Illinois Capacitor is the DGH Series, offering capacitance values up to 350 Farads. This series continues a supercapacitor trend of incremental improvements, while achieving lower costs. The DGH Series includes 21 different value/voltage combinations, ranging in capacitance from 0.5F (Farad) to 350F, with voltage ratings from 2.7 to 5.5WVDC. ESR varies by part, but is notably lower than capacitors with similar storage capabilities. Operating temperature ranges from -40 to +65°C for extended life performance in countless applications.
Like other IC supercapacitors, DGH supercaps provide engineers with interesting new design options. With their massive energy storage, they have the ability to provide instantaneous bursts of power to smooth power interruptions, supplement batteries or even be used in place of batteries in certain applications. DGH supercaps do not degrade with each cycle. At 2.7 volts, operating life is rated at 10 years with 500,000 cycles.
Applications for these supercapacitors include: energy harvesting, mechanical actuators, transportation power, smart electric meters, pulse battery pack alternatives, memory backup, battery/capacitor hybrids, UPS systems, emergency lighting, LED power, solar lighting or anywhere that significant energy storage is needed.
100F (EDLC) Supercapacitor 2.7V Radial, Can - Snap-In 8mOhm @ 1kHz 1500 Hrs @ 85°C
CAPACITOR 100F -10% +30% 2.7V TH
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DGH107Q2R7 | 2002-DGH107Q2R7 | DGH107Q2R7 | 338-DGH107Q2R7-ND | DGH107Q2R7 |
| Product Name | Ultracapacitors | Supercapacitors | Supercapacitors/Ultracapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Ultracapacitor | Single-Layer | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 1.00E8 microF | 100 microF | 1.00E8 microF | 1.00E8 microF | 1.00E8 microF |
| WVDC | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |