The D73F821JO3F is a miniature dipped mica capacitor from the CDE series, featuring a capacitance of 820 pF and a rated voltage of 300 Vdc. It has dimensions of 0.340 inches (8.6 mm) in length, 0.310 inches (7.9 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.141 inches (3.6 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B specification for dimensions, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable, conforming to IEC 695-2-2.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | D73F821JO3F | D73F821JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica |