The DCMC623U016AB2B is a screw terminal aluminum electrolytic capacitor with a capacitance of 62,000 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of -10% to +75%. It has a case code AB, indicating a diameter of 1 3/8 inches and a length of 3 1/8 inches, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, has an ESR of 15.5 mΩ at 120 Hz and 25 °C, and supports a ripple current of 9.7 A at 85 °C. It includes Thermal-Pak™ extended cathode construction for improved heat dissipation and meets an endurance life test of 2000 hours at full load and 85 °C, with a maximum leakage current of 6 √CV µA or 6 mA at five minutes.
62000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15.5mOhm @ 120Hz 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 62000UF 16V SCREW
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC623U016AB2B | DCMC623U016AB2B-ND | DCMC623U016AB2B | 2002-DCMC623U016AB2B | DCMC623U016AB2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 62000 microF | 62000 microF | 62000 microF | 62000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |