The DCMC series is a high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage applications such as UPS systems and welding equipment. It operates from -40 °C to +85 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance values from 110 µF to 2.7 F. Capacitance tolerance is -10% +75% for voltages ≤ 100 Vdc and -10% +50% for ≥ 160 Vdc. The capacitor features Thermal-Pak™ extended cathode construction for improved heat dissipation. Mounting options include screw terminals with case dimensions ranging from 1.375 in to 3.5 in diameter and lengths up to 8.625 in. The part number DCMC732T250CF2D is not explicitly listed, but its series is defined by these shared characteristics. Thermal resistance can be reduced with an optional conductive disk on stud-mount variants.
With more capacitance and often more ripple-current capabilty than the best-value Type 3186 capacitor, the Type DCMC capacitor is the better choice for high-capacitance, power supply filters and energy storage applications such as welding equipment,UPS systems and computer hold-up power. The extended cathode foil of the DCMC assures cool operation with heatflow from the capacitor element to the can.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC732T250CF2D |
| Product Name | Aluminum Electrolytic Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 7300 microF |
| Capacitance Tolerance | 50 (+/- %) |