85 °C High Capacitance, Screw Terminal, Aluminum
780000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 780000UF 25V SCREW
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-DCMC784U025DG2DS | DCMC784U025DG2DS-ND | DCMC784U025DG2DS | DCMC784U025DG2DS |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Packing Method | Carton | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose |