The DCMC903U016AC2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 90,000 µF, a rated voltage of 16 Vdc, and a tolerance of -10% to +75%. The case dimensions are 1 3/8 inches in diameter by 4 1/8 inches in length, with a high post terminal. It operates within a temperature range of -40 °C to +85 °C and has a maximum ripple current of 13.5 A at 120 Hz and 85 °C. The capacitor meets a 2000-hour endurance life test at full load and 85 °C, with a maximum ESR of 11.0 mΩ at 25 °C. It features Thermal-Pak™ extended cathode construction for improved thermal performance.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
90000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 11mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 90000UF 16V SCREW
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC903U016AC2B | DCMC903U016AC2B | DCMC903U016AC2B-ND | 2002-DCMC903U016AC2B | DCMC903U016AC2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 90000 microF | 90000 microF | 90000 microF | 90000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |