High-Reliability, Mica Capacitors 56000µF 300V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
0.056µF Mica Capacitor 300V Radial
CMR MICA
| New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-CMR08F563GPCR | CMR08F563GPCR | CMR08F563GPCR-ND | CMR08F563GPCR |
| Product Name | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 56000 microF | 0.0560 microF | 0.0560 microF | |
| WVDC | 300 volts | 300 volts | 300 volts | |
| Packing Method | Bag | Bulk | Bulk; Bulk |