The DCMC813U050CJ2B is a screw-terminal aluminum electrolytic capacitor for high-capacitance power supply and energy storage applications. It has a rated voltage of 50 Vdc and a capacitance of 81,000 µF with a tolerance of -10% to +50%. The maximum ESR is 10.3 mΩ at 120 Hz, and the ripple current rating is 15.2 A at 85 °C. It is housed in a 2.5-inch diameter by 3.5-inch length case with a high current, low post terminal. The capacitor operates from -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C, with capacitance change within ±20% and leakage current at 100% of limit. Vibration resistance is specified at 5 to 55 Hz, 10 g max, for 1.5 hours per axis.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
81000µF 50V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10.3mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C High Capacitance, Screw Terminal, Aluminum
CAP ALUM 81000UF 50V SCREW
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | DCMC813U050CJ2B | DCMC813U050CJ2B | DCMC813U050CJ2B-ND | 2002-DCMC813U050CJ2B | DCMC813U050CJ2B |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 81000 microF | 81000 microF | 81000 microF | 81000 microF | |
| Capacitance Tolerance | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) | 75 (+/- %) |