Xylem Applied Water Systems Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
1/4" Bronze Pedestal Pump 010 Size Bronze FIP Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 2760 Series...
11860 1" Electro-Magnetic Clutch Pump Flow rate: Nominal 23 USgallons/min (88 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 11860 Series Constructed from marine quality bronze...
11870 1 1/4" Electro-Magnetic Clutch Pump Flow rate: Nominal 62 USgallons/min (234 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 11870 Series Constructed from marine quality...
15170 Bulkhead/Milk Tanker Pump Flow rate: Up to 90 USgallons/min (397 Litres/min) Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 15170 Series Handles soft...
1673 1/2" Bronze Pedestal Pump 040 Size Bronze FIP Pedestal Pump Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 1673...
18330 2" Electro-Magnetic Clutch Pump Flow rate: Nominal 83 USgallons/min (314 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 18330 Series Constructed from marine quality bronze...
18370 2" Bronze Pedestal Pump Flow rate: Nominal 270 Litres/min (60 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 18370 Series Constructed from marine quality bronze...
18610 Bronze Utility AC Motor Pump Unit Flow rate: Nominal 6 US gallons/min (22.8 Litres/min) Self-priming from dry up to 6ft (1.8m) Pressure up to 1.1 bar Model No.: 18610...
18660 Water Puppy (US) Bronze DC Pump Flow rate: 23.8 Litres/min (6.3 USgallons/min) Self-priming from dry up to 1.2m (4ft) Model No.: 18660-0121 Small bilge debris present no problem to...
18670 Commercial Duty Water Puppy (US) Bronze DC Pump Flow rate: 8 USgallons/min (30.4 Litres/min) Self-priming from dry up to 1.2m (4ft) Model No.: 18670-Series Small bilge debris present no...
22060 Bulkhead/Milk Tanker Pump Jabsco 22060 Bulkhead/Milk Tanker Pump Flow rate Nominal 128 GPM (484 LPM) at 1450 rpm Self-priming from dry up to 2.4 m (7.8ft) Pressure up to...
23610 Maxi Puppy Bronze DC Pump Flow rate: 44 Litres/min (9.5 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 23610 Series Small bilge debris present no problem to...
23620 Mini Puppy Bronze DC Pump Flow rate: 6 Litres/min (1.3 gallons/min) Self-priming from dry up to 1.5m (5ft) Model No.: 23620 Series ISO 8846 MARINE (Ignition protection). ISO 8849...
23670 Junior Puppy Bronze DC Pump Flow rate: 15.5 Litres/min (3.4 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 23670 Series Small bilge debris present no problem to...
23920 Utility Puppy 2000 Bronze DC Pump Flow rate: 32 Litres/min (7 gallons/min) Self-priming from dry up to 1.2m (4ft) Model No.: 23920 (2000) Series 20 minute dry running after...
23930 Bulkhead/Milk Tanker Pump Flow rate Nominal 185 GPM (700 LPM) at 1750 rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 21.7 psi (1.5 bar) Model No.:...
24 Series Hygienic Rotary Lobe Pump Tri Lobe Jabsco 24-series hygienic rotary lobe pumps have been in service worldwide for nearly 20 years. The continued popularity of the 24-series reflects...
28200 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P40 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 40 Litres/min (8.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)...
2830 Series Water Booster System Provides constant pressure water supply to Carbonators, Ice Makers, Non-carbonated drink dispensing valves, Coffee/tea brewers, FCB/frozen drink machines, Moist-heat food holding cabinets. Model No.: 2830...
28300 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P80 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)...
28320 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P80 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to...
28400 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P200 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)...
28420 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P200 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm Self-priming from dry up to...
28500 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P370 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)...
28520 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P370 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm Self-priming from dry up to...
28600 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P500 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 520 Litres/min (116 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)...
28620 Sanitary Flexible Impeller Stainless Steel Pump Head Kit P500 Hygienic Stainless Steel Head Kit Pump Flow rate: Nominal 520 Litres/min (115 gallons/min) at 1500rpm Self-priming from dry up to...
3/8" Bronze Pedestal Pump 020 Size Bronze FIP Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 2620 Series...
30550 Pump Head Kit P40 Sanitary Stainless Steel Pump Head Kit Flow rate: Nominal 10.1 USgallons/min (38.2 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to...
30560 Pump Head Kit P80 Sanitary Stainless Steel Pump Head Kit Flow rate: Nominal 21.5 USgallons/min (81.4 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to...
30570 Pump Head Kit P200 Sanitary Stainless Steel Pump Head Kit Flow rate: Nominal 51 USgallons/min (193 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to...
30580 Pedestal Pump P370 Sanitary Stainless Steel Pedestal Pump Flow rate: Nominal 105 USgallons/min (397 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar...
4720 Stainless Steel 'Utility' Flexible Impeller AC Motor Pump Unit 11 gpm flow Self-priming to 10ft Portable 115V AC or 230V AC 60 Hz operation is desired. Nitrile impeller is...
50200 1 1/2" Bronze Electro-Magnetic Clutch Pump 200 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 200 Litres/min (44.5 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft)...
50270 2" Bronze Electro-Magnetic Clutch Pump 270 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 270 Litres/min (60 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model...
50580 1" Bronze Electro-Magnetic Clutch Pump 080 Size Bronze FIP Electro-Magnetic Clutch Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model...
51510 3/8" Bronze Pedestal Pump 010 Size Bronze FIP Pedestal Pump Flow rate: Nominal 10 Litres/min (2.2 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 51510...
51520 3/8" Bronze Pedestal Pump 020 Size Bronze FIP Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 51520...
52040 3/4" Bronze Pedestal Pump 040 Size Bronze FIP Pedestal Pump Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 52040...
52200 1 1/2" Bronze Pedestal Pump 200 Size Bronze FIP Pedestal Pump Flow rate: Nominal 200 Litres/min (44.5 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.:...
52270 2" Bronze Pedestal Pump 270 Size Bronze FIP Pedestal Pump Flow rate: Nominal 270 Litres/min (60 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 52270...
52580 1" Bronze Pedestal Pump 080 Size Bronze FIP Pedestal Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 52580...
53010 Stainless Steel Flexible Impeller Pump 010 Size Stainless Steel Flexible Impeller Pump Flow rate: Nominal 12 Litres/min (2.6 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Pressure...
53040 Bronze 'Utility Pump' AC Motor Pump Unit 040 Size Bronze Flexible Impeller Utility Pump Flow rate: Nominal 35 Litres/min (7.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m...
6400 1 1/4" Bronze Pedestal Pump 200 Size Bronze FIP Pedestal Pump Flow rate: Nominal 200 Litres/min (44.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.:...
777 1" Bronze Pedestal Pump 080 Size Bronze FIP Pedestal Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 777...
AquaCharge™ Rechargeable Portable Water Pump The AquaCharge™ portable, rechargeable utility pump combines convenient features in a sleek, new, industrial design. The fully submersible pump has easy operation and is battery...
Bottled Water Dispensing System PLUS The Most Reliable and Efficient Bottled Water Dispensing System You Can Buy! The New and improved Bottled Water PLUS is part of Flojet's premium water...
Brass Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59520-0000 Constructed of...
Duplex II AC Variable Speed Drive Pump Series Model No.: Duplex II Models Maintains steady fluid pressure in response to variable flow demand No pressure switch Conserves energy, low amp...
Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest...
G55 Series Gas (C02)/Air Driven Pump Model No.: G55 Series Highest flow rate available High CO2 inlet pressure capability for long runs - up to 90 psi (6.2 bar) Ultimate...
G56 Beerjet Model No.: G56 Series Air compression can be used to pressurize the beer pumps Cost-effective: no need for mixed gases or gas blenders The beer pump increases the...
G57 Air Operated Double Diaphragm Pump Automotive Cleaning and Recycling;Chemical Transfer and dispensing;Bag-In-Bo x chemicalsParts Washers ;Car Wash Systems; Model No.: G57 Series Capable of Air or CO2 drive pressures...
G58 Series Juice/Condiment Pump Juice Concentrates and Condiments Designed for dispensing bag-in-box syrups, juice concentrates and condiments which have pulp, particulate or are highly viscous. Model No.: G58 Series Enlarged...
High Pressure Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 80 Litres/min (21 gallons/min) Pressure up to 1.2 bar (17.4 psi) Model No.: 50860 series Heavy...
Hybrid Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 50 Litres/min (13 gallons/min) Pressure up to 0.6 bar (8.7psi) Model No.: 50850 series Heavy duty robust...
Hy~Line Hygienic Rotary Lobe Pump JABSCO Hy~Line Rotary Lobe pumps are robust, durable machines designed for long life in demanding applications. Modular construction, using interchangeable parts, enables pumps with a...
Junior Gear Puppy Flow rate: Nominal 14 Litres/min (3.5 gallons/min) at 1500rpm Self-priming from dry up to 1m (3ft) Model No.: 23220 Series Maximum viscosity 150Cs. Inlet Filter Included. Simple...
K56 Series Water Booster System Flojet's K56 Series Water Booster Systems are designed for supplying consistent water pressure to beverage dispensers, coffee machines, water filtration systems, carbonators & ice machines.
Low Pressure Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 110 Litres/min (29.7 gallons/min) Pressure up to 0.6 bar (8.7psi) Model No.: 50840 series Heavy duty...
N5000 Gas (C02)/Air Driven Pump Designed for dispensing Bag-in-Box syrups, juice concentrate (without pulp or particulate), teas, wines, draft beers and liquor. Supplies the following from remote location: four (4)...
N5100 Industrial Air Driven Pump FLOJET Industrial N5100 Series Pumps are designed for light general commercial and industrial applications. These pumps are constructed from a selection of materials for handling...
Plastic Sealless Centrifugal Pump Commercial Duty Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59530-0000...
Plastic Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 100ºC Model No.: 59510-0012 Constructed of Non-corroding...
R7300 Series Pentaflex 7.0 GPM High Pressure Pump Flojet Pentaflex® Series 7.0 GPM high Pressure Pumps – the industry's most powerful diaphragm pumps in it’s class and price range. Flow...
RainPerfect™ Solar Powered Rain Barrel Pump System The RainPerfect pump and solar panel install easily and provide plenty of pressure to run water through a garden hose. The pump provides...
Reversible Vane Pump Diesel Transfer Pump Flow rate: 7.9 USgallons/min (29.9 Litres/min) Self-priming from dry up to 1m (3ft) Model No.: 18680-1000 Meets USCG 183.410 & ISO8846 Marine (Ignition Protection)...
Triplex Compact Electric Diaphragm Pump Flow rates from 7.6 litres/min (2 US gallons/min) Pressure switch control capable of pressures up to 4.1bar (60psi) Model No.: 0350, 03B0 R350, R3B0 Series...
Triplex Hi-Flow Electric Diaphragm Pump Flow rates from 7.6 litres/min (2 US gallons/min) Pressure switch control capable of pressures up to 4.1bar (60psi) Model No.: 03521 & R3521 Series Constructed...
VeraFlex™ FIP Cart System Flow rate: Nominal 60 gallons/min (228 litres/min) The New VeraFlex™ Flexible Impeller Pump Cart System is designed to ease the transfer of...
005 Size Bronze Flexible Impeller Pump Flow rate: Nominal 4.5 Litres/min (1 gallons/min) Self-priming from dry up to 1.5m (4.9ft) Pressure up to 2 bar Model No.: 50005 Series Easy...
010 Size Bronze Flexible Impeller Pump Flow rate: Nominal 6 Litres/min (1.3 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Pressure up to 2.5 bar Model No.: 50010...
010 Size Phenolic Plastic Pump Flow rate: Nominal 10 Litres/min (2.2 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 3010 Series Easy to service and maintain.
020 Size Bronze Flexible Impeller Utility Pump Self-primes from dry up to 1.5 metres, flows up to 18 LPM, pressure up to 24.7 psi (1.7 bar); Model No.: 53020 Series...
040 Size Bronze Flexible Impeller Pump Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 22860...
040 Size Epoxy Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2.5 bar Model No.: 28260...
040 Size Epoxy Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 28250...
040 Size Stainless Steel Pedestal Pump Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.0 bar Model No.: 28230...
040 Size Stainless Steel Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.0 bar Model No.:...
080 Size Bronze Flexible Impeller Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 22870 Series Easy to service and...
080 Size Bronze Flexible Impeller Utility Pump Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2 bar Model No.:...
110 Volt Pump Designed to remove water from basements, garages, stairwells, utility rooms, and other utility applications. Available in non-automatic and automatic versions utilizing standard 110 V AC current. UL...
200 Size Bronze Flexible Impeller Pump Flow rate: Nominal 200 Litres/min (4.4 gallons/min) at 1500 rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 22880 Series Easy to service...
200 Size Stainless Steel Motor Pump Unit Flow rate: Nominal 51 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30530-4xxx Constructed...
200 Size Stainless Steel Pedestal Pump Flow rate: Nominal 54 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30530-0xxx Easy to...
200 Size Stainless Steel Pump Head Kit Flow rate: Nominal 51 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30530-2xxx Constructed...
270 Size Bronze Flexible Impeller Pump Flow rate: Nominal 270 Litres/min (60 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 22890 Series Easy to service and...
370 Size Stainless Steel Flexible Impeller Pedestal Pump Flow rate: Nominal 370 Litres/min (82.2 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.0 bar Model...
370 Size Stainless Steel Flexible Impeller Pump Head Kit Flow rate: Nominal 370 Litres/min (82.2 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2.5 bar...
370 Size Stainless Steel Pedestal Pump Flow rate: Nominal 105 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30540-0xxxx Easy to...
40 Size Epoxy Motor Pump Unit Flow rate: Nominal 8.2 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-5xxx Easy to...
40 Size Epoxy Pedestal Pump Flow rate: Nominal 8.4 USgallons/min at 1725rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 30510-1xxx Easy to service...
40 Size Epoxy Pump Head Kit Flow rate: Nominal 8.2 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-3xxx Easy to...
40 Size Stainless Steel Pedestal Pump Flow rate: Nominal 8.2 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-0xxx Easy to...
40 Size Stainless Steel Pump Head Kit Flow rate: Nominal 10.1 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-2xxx Easy...
80 Size Epoxy Motor Pump Unit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-5xxx Easy to...
80 Size Epoxy Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-1xxx Easy...
80 Size Epoxy Pump Head Kit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-3xxx Easy to...
80 Size Stainless Steel Pedestal Pump Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-0xxx Easy to...
80 Size Stainless Steel Pump Head Kit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-2xxx Easy...
End Suction Centrifugal Pump The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below...
Jabsco Flat Tank Economy Oil Changer – 24V The Flat Tank Economy Engine Oil Changer will extract up to 50 weight of oil at a temperature of 70°F (21°C) through...
Jabsco Manual operated pump Ultimate heavy duty hand pump for utility and emergency uses. Made with long-life brass cylinders, high quality oil-resistant plungers and impact-absorbing end caps. Pumps never need...
Triplex Hi-Pressure motor driven diaphragm pump Flow rates from 5.3 litres/min (1.4 US gallons/min) Pressure switch control capable of pressures up to 10.5bar (150psi) Model No.: 03711 & 03811 Series...
Model No.: 17800 Series The Porta-Quick Portable Oil Changer makes quick, clean and easy oil changes on-board any boat, because it uses the vessel's own power supply to operate the...
Model No.: iL500P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Water transfer, deck shower, or deck wash Continuous rating but should not be run...
Model No.: LF Series Compact Design Measuring 6.4" (162 mm) in Length Fully Automatic Demand Pump Self-priming and Can Operate Dry Without Damage Built-in Thermal Protector Sealed Pressure Switch and...
Flow rate: 105 Litres/min (28 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR100 Continuously rated Thermal overload protected Vibration tested IP55 protected motor Full range of installation...
Flow rate: 11 USgpm, maximum head 50ft (21.6psi) Self-priming from dry up to 2.4m (7.8ft) Use where corrosion resistant phenolic or glass-filled expoxy materisl, self-priming and debris tolerance is desired.
Flow rate: 35 Litres/min (9.5 USgallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 35 l/m 23870 Series High head capability - 6 metres (19 feet). Self priming up...
Flow rate: 4 USGPM, maximum head 40ft (17.3psi) Self-priming from dry up to 2.4m (7.8ft) Used where corrosion resistant plastic material, self-priming, flow, and debris tolerance is desired. Model No.:...
Flow rate: 5 USgpm, maximum head 20ft (8.7psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 12560-0001 Easy to service and maintain. Handles hard and soft solids without clogging.
Flow rate: 50 Litres/min (13 gallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: VR050 High head capability - 10 metres (32 feet.) Self priming up to 3 metres...
Flow rate: Nominal 18 Litres/min (4 gallons/min) Self-priming from dry up to 1.5m (4.9ft) Pressure up to 1.7 bar Model No.: 50020 Series Easy to service and maintain. Will tolerate...
Flow rate: Nominal 25 Litres/min (6.5 gallons/min) Self-priming from dry up to 1m (3ft) Model No.: 23230 Series Maximum viscosity 150Cs Inlet Filter Included. Simple design means fewer wearing parts.
Flow rate: Nominal 26 Litres/min (5.8 gallons/min) Self-priming from dry up to 1.8m (6ft) Pressure up to 1.5 bar Model No.: 23590 Series Suitable for hydraulic oil, etc up to...
Flow rate: Nominal 270 Litres/min (60 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 53270 Series Easy to service and maintain. Will tolerate abrasive wear (this...
Flow rate: Nominal 35 Litres/min (9.3 USgallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 50130 & 50140 Series By-Pass 40 Includes integral by-pass for use with...
Flow rate: Nominal 80 Litres/min (17.7 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 28350 Series Easy to service and maintain.
Flow rate: Nominal 80 Litres/min (17.8 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4.0 bar Model No.: 28330 Series Easy to service and maintain.
Flow rate: up to 23 USgpm, maximum head 60ft (26psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 6050 Series Bronze Construction JABSCO Nitrile impeller 316 Stainless steel Impeller...
Flow rate: up to 5.9 USgpm, maximum head 30ft (13psi) Self-priming from dry up to 1.5m (4.9ft) Use where corrosion resistant phenolic or glass-filled expoxy material, self-priming and debris tolerance...
Flow rate: up to 9.6 USgpm, maximum head 40ft (17.3psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 11810 Series Easy to service and maintain. Will tolerate abrasive wear...
Centrifugal submersible and inline pump; Model No.: iL200 Suitable for fresh or salt water Water transfer, deck shower, or deck wash Water Systems to 60 ºC Intermittent rating of 20...
Centrifugal submersible and inline pump; Model No.: iL200P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Bait tank aeration, diesel transfer, water transfer. Water Systems...
Centrifugal submersible and inline pump; Model No.: iL280P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Water transfer, deck shower, or deck wash Water Systems...
Designed for general consumer, commercial and industrial applications. All models are self-priming, double insulated and built to draw low amps for cool operation.
Designed to fit Xylem Jabsco drum pump tubes. Do not use where flammable vapors are present. Always use a safety ground strap.
Flojet's BEVJET® Bag-In-Box Dispense System is designed for dispensing wine, juice, teas or liquor (Alcohol<15%). BEVJET® is ideal for beverage dispensing requiring frequent tube changes, and flow rates from 0.8...
Flojet's ultra-efficient, "stand-up-to-anythin g" G57 pump has become an industry leader. And now Flojet has raised the bar on pump performance even higher with the G57 Two-Pump system. The Two-Pump...
JABSCO’s V-FLO variable flow, constant pressure water pumps now feature the revolutionary new DiMOND technology designed to automatically diagnose and monitor all aspects of your pump’s performance to prevent system...
Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to...
The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly...