Xylem Applied Water Systems 50010 Bronze AC Pump 50010-2413

Description
010 Size Bronze Flexible Impeller Pump Flow rate: Nominal 6 Litres/min (1.3 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Pressure up to 2.5 bar Model No.: 50010 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 500 centiPoise Uses standard IEC motor
Datasheet
Description
010 Size Bronze Flexible Impeller Pump Flow rate: Nominal 6 Litres/min (1.3 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Pressure up to 2.5 bar Model No.: 50010 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 500 centiPoise Uses standard IEC motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50010 Bronze AC Pump - 50010-2413 - Xylem Applied Water Systems
Gloucester, MA, USA
50010 Bronze AC Pump
50010-2413
50010 Bronze AC Pump 50010-2413
010 Size Bronze Flexible Impeller Pump Flow rate: Nominal 6 Litres/min (1.3 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Pressure up to 2.5 bar Model No.: 50010 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 500 centiPoise Uses standard IEC motor

010 Size Bronze Flexible Impeller Pump

Flow rate: Nominal 6 Litres/min (1.3 gallons/min) at 1500rpm
Self-priming from dry up to 1.5m (4.9ft)
Pressure up to 2.5 bar

Model No.: 50010 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow
  • Handles viscosities up to 500 centiPoise
  • Uses standard IEC motor
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 50010-2413
Product Name 50010 Bronze AC Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 36.3 psi (25.49 m of Water)
Liquid Flow 1.584 GPM (6.00 L/min)
Discharge Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details