Xylem Applied Water Systems 11870 Bronze Pedestal Pump 11870-0046

Description
11870 1 1/4" Electro-Magnetic Clutch Pump Flow rate: Nominal 62 USgallons/min (234 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 11870 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet
Description
11870 1 1/4" Electro-Magnetic Clutch Pump Flow rate: Nominal 62 USgallons/min (234 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 11870 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
11870 Bronze Pedestal Pump - 11870-0046 - Xylem Applied Water Systems
Gloucester, MA, USA
11870 Bronze Pedestal Pump
11870-0046
11870 Bronze Pedestal Pump 11870-0046
11870 1 1/4" Electro-Magnetic Clutch Pump Flow rate: Nominal 62 USgallons/min (234 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Model No.: 11870 Series Constructed from marine quality bronze and stainless steel for ruggedness and reliability. Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.

11870 1 1/4" Electro-Magnetic Clutch Pump

Flow rate: Nominal 62 USgallons/min (234 Litres/min) at 1750rpm
Self-priming from dry up to 2.4m (7.8ft)

Model No.: 11870 Series

  • Constructed from marine quality bronze and stainless steel for ruggedness and reliability.
  • Easy to service and maintain.
  • Inexpensive to buy and operate.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Can pump in either direction.
  • Will not airlock.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 11870-0046
Product Name 11870 Bronze Pedestal Pump
Pump Type Flexible Impeller
Liquid Flow 62.000 GPM (234.85 L/min)
Discharge Size 1.250 inch (31.75 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details