Xylem Applied Water Systems General Purpose Pump Model A53S

Description
110 Volt Pump Designed to remove water from basements, garages, stairwells, utility rooms, and other utility applications. Available in non-automatic and automatic versions utilizing standard 110 V AC current. UL listed. Compact, efficient long-life motors Totally submersible Rust and corrosion proof Silent and vibration-free operation
Datasheet
Description
110 Volt Pump Designed to remove water from basements, garages, stairwells, utility rooms, and other utility applications. Available in non-automatic and automatic versions utilizing standard 110 V AC current. UL listed. Compact, efficient long-life motors Totally submersible Rust and corrosion proof Silent and vibration-free operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Pump - Model A53S - Xylem Applied Water Systems
Gloucester, MA, USA
General Purpose Pump
Model A53S
General Purpose Pump Model A53S
110 Volt Pump Designed to remove water from basements, garages, stairwells, utility rooms, and other utility applications. Available in non-automatic and automatic versions utilizing standard 110 V AC current. UL listed. Compact, efficient long-life motors Totally submersible Rust and corrosion proof Silent and vibration-free operation

110 Volt Pump

Designed to remove water from basements, garages, stairwells, utility rooms, and other utility applications. Available in non-automatic and automatic versions utilizing standard 110 V AC current. UL listed.

  • Compact, efficient long-life motors
  • Totally submersible
  • Rust and corrosion proof
  • Silent and vibration-free operation
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number Model A53S
Product Name General Purpose Pump
Pump Type Centrifugal Pump; Submersible Pump; Sump Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source AC; 100V / 200V, Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S05_standard-duty-metall - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 15.000 GPM (0.00 to 56.82 L/min)
View Details
Screw Pumps - 2SP LS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 2640.000 GPM (10000.00 L/min)
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details