Xylem Applied Water Systems 35L Diesel Refueling Pump 23870-2300

Description
Flow rate: 35 Litres/min (9.5 USgallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 35 l/m 23870 Series High head capability - 6 metres (19 feet). Self priming up to 2.8 metres (9 feet). Vibration tested. IP55 protected motor. Full range of installation accessories. Customised kits for OEM customers. ISO8846 Marine (Ignition Protected)
Datasheet
Description
Flow rate: 35 Litres/min (9.5 USgallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 35 l/m 23870 Series High head capability - 6 metres (19 feet). Self priming up to 2.8 metres (9 feet). Vibration tested. IP55 protected motor. Full range of installation accessories. Customised kits for OEM customers. ISO8846 Marine (Ignition Protected)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35L Diesel Refueling Pump - 23870-2300 - Xylem Applied Water Systems
Gloucester, MA, USA
35L Diesel Refueling Pump
23870-2300
35L Diesel Refueling Pump 23870-2300
Flow rate: 35 Litres/min (9.5 USgallons/min) Self-priming from dry up to 2.4m (7.8ft) Model No.: 35 l/m 23870 Series High head capability - 6 metres (19 feet). Self priming up to 2.8 metres (9 feet). Vibration tested. IP55 protected motor. Full range of installation accessories. Customised kits for OEM customers. ISO8846 Marine (Ignition Protected)

Flow rate: 35 Litres/min (9.5 USgallons/min)
Self-priming from dry up to 2.4m (7.8ft)

Model No.: 35 l/m 23870 Series

  • High head capability - 6 metres (19 feet).
  • Self priming up to 2.8 metres (9 feet).
  • Vibration tested.
  • IP55 protected motor.
  • Full range of installation accessories.
  • Customised kits for OEM customers.
  • ISO8846 Marine (Ignition Protected)
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 23870-2300
Product Name 35L Diesel Refueling Pump
Pump Type Refueling Pump; Self-Priming Pump
Discharge Pressure 43.8 psi (30.81 m of Water)
Liquid Flow 9.000 GPM (34.09 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details