Xylem Applied Water Systems HY~Line Pump LH54

Description
Hy~Line Hygienic Rotary Lobe Pump JABSCO Hy~Line Rotary Lobe pumps are robust, durable machines designed for long life in demanding applications. Modular construction, using interchangeable parts, enables pumps with a wide range of seal, port and rotor configurations to be built and motorised on short lead times. Model No.: LH Series Flow rates up to 108m³/hr (30 litres/second) Pressures up to Up to 15bar (220 psi) Temperature range: -40ºC to +140ºC Liquid viscosity range: 1 to 1,000,000 centipoise Hygienic - approved to American 3A standard Gentle pumping action suits viscous, delicate and particle-laden liquids Easy to clean, easy to maintain AISI316 stainless steel construction
Datasheet
Description
Hy~Line Hygienic Rotary Lobe Pump JABSCO Hy~Line Rotary Lobe pumps are robust, durable machines designed for long life in demanding applications. Modular construction, using interchangeable parts, enables pumps with a wide range of seal, port and rotor configurations to be built and motorised on short lead times. Model No.: LH Series Flow rates up to 108m³/hr (30 litres/second) Pressures up to Up to 15bar (220 psi) Temperature range: -40ºC to +140ºC Liquid viscosity range: 1 to 1,000,000 centipoise Hygienic - approved to American 3A standard Gentle pumping action suits viscous, delicate and particle-laden liquids Easy to clean, easy to maintain AISI316 stainless steel construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HY~Line Pump - LH54 - Xylem Applied Water Systems
Gloucester, MA, USA
HY~Line Pump
LH54
HY~Line Pump LH54
Hy~Line Hygienic Rotary Lobe Pump JABSCO Hy~Line Rotary Lobe pumps are robust, durable machines designed for long life in demanding applications. Modular construction, using interchangeable parts, enables pumps with a wide range of seal, port and rotor configurations to be built and motorised on short lead times. Model No.: LH Series Flow rates up to 108m³/hr (30 litres/second) Pressures up to Up to 15bar (220 psi) Temperature range: -40ºC to +140ºC Liquid viscosity range: 1 to 1,000,000 centipoise Hygienic - approved to American 3A standard Gentle pumping action suits viscous, delicate and particle-laden liquids Easy to clean, easy to maintain AISI316 stainless steel construction

Hy~Line Hygienic Rotary Lobe Pump

JABSCO Hy~Line Rotary Lobe pumps are robust, durable machines designed for long life in demanding applications. Modular construction, using interchangeable parts, enables pumps with a wide range of seal, port and rotor configurations to be built and motorised on short lead times.

Model No.: LH Series

  • Flow rates up to 108m³/hr (30 litres/second)
  • Pressures up to Up to 15bar (220 psi)
  • Temperature range: -40ºC to +140ºC
  • Liquid viscosity range: 1 to 1,000,000 centipoise
  • Hygienic - approved to American 3A standard
  • Gentle pumping action suits viscous, delicate and particle-laden liquids
  • Easy to clean, easy to maintain
  • AISI316 stainless steel construction
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number LH54
Product Name HY~Line Pump
Pump Type Positive Displacement Pump; Rotary Lobe Pump; Sanitary Pump
Discharge Pressure 116.0 psi (81.58 m of Water)
Liquid Flow 120.120 GPM (455.00 L/min)
Discharge Size 2.992 inch (76 mm)
Media Temperature 284 F (140 C)
Unlock Full Specs
to access all available technical data

Similar Products

EVO3 Syringe Pump - E324 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details