Xylem Applied Water Systems Datasheets for Plastic Pumps

Plastic pumps are designed to move fluids that would corrode or damage other types of pumps. They provide broad chemical resistance and are less costly and lighter in weight than metal pumps.
Plastic Pumps: Learn more

Product Name Notes
AquaCharge™ Rechargeable Portable Water Pump The AquaCharge™ portable, rechargeable utility pump combines convenient features in a sleek, new, industrial design. The fully submersible pump has easy operation and is battery...
G57 Air Operated Double Diaphragm Pump Automotive Cleaning and Recycling;Chemical Transfer and dispensing;Bag-In-Bo x chemicalsParts Washers ;Car Wash Systems; Model No.: G57 Series Capable of Air or CO2 drive pressures...
N5100 Industrial Air Driven Pump FLOJET Industrial N5100 Series Pumps are designed for light general commercial and industrial applications. These pumps are constructed from a selection of materials for handling...
Plastic Sealless Centrifugal Pump Commercial Duty Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59530-0000...
Plastic Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 100ºC Model No.: 59510-0012 Constructed of Non-corroding...
010 Size Phenolic Plastic Pump Flow rate: Nominal 10 Litres/min (2.2 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 3010 Series Easy to service and maintain.
040 Size Epoxy Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 2.5 bar Model No.: 28260...
040 Size Epoxy Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 28250...
110 Volt Pump Designed to remove water from basements, garages, stairwells, utility rooms, and other utility applications. Available in non-automatic and automatic versions utilizing standard 110 V AC current. UL...
40 Size Epoxy Motor Pump Unit Flow rate: Nominal 8.2 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-5xxx Easy to...
40 Size Epoxy Pedestal Pump Flow rate: Nominal 8.4 USgallons/min at 1725rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.5 bar Model No.: 30510-1xxx Easy to service...
40 Size Epoxy Pump Head Kit Flow rate: Nominal 8.2 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30510-3xxx Easy to...
80 Size Epoxy Motor Pump Unit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-5xxx Easy to...
80 Size Epoxy Pedestal Pump Flow rate: Nominal 20 Litres/min (4.4 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-1xxx Easy...
80 Size Epoxy Pump Head Kit Flow rate: Nominal 21.8 USgallons/min at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 1.5 bar Model No.: 30520-3xxx Easy to...
End Suction Centrifugal Pump The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below...
Jabsco Flat Tank Economy Oil Changer – 24V The Flat Tank Economy Engine Oil Changer will extract up to 50 weight of oil at a temperature of 70°F (21°C) through...
Model No.: iL500P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Water transfer, deck shower, or deck wash Continuous rating but should not be run...
Model No.: LF Series Compact Design Measuring 6.4" (162 mm) in Length Fully Automatic Demand Pump Self-priming and Can Operate Dry Without Damage Built-in Thermal Protector Sealed Pressure Switch and...
Flow rate: 4 USGPM, maximum head 40ft (17.3psi) Self-priming from dry up to 2.4m (7.8ft) Used where corrosion resistant plastic material, self-priming, flow, and debris tolerance is desired. Model No.:...
Flow rate: 5 USgpm, maximum head 20ft (8.7psi) Self-priming from dry up to 2.4m (7.8ft) Model No.: 12560-0001 Easy to service and maintain. Handles hard and soft solids without clogging.
Flow rate: up to 5.9 USgpm, maximum head 30ft (13psi) Self-priming from dry up to 1.5m (4.9ft) Use where corrosion resistant phenolic or glass-filled expoxy material, self-priming and debris tolerance...
Centrifugal submersible and inline pump; Model No.: iL200 Suitable for fresh or salt water Water transfer, deck shower, or deck wash Water Systems to 60 ºC Intermittent rating of 20...
Centrifugal submersible and inline pump; Model No.: iL200P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Bait tank aeration, diesel transfer, water transfer. Water Systems...
Centrifugal submersible and inline pump; Model No.: iL280P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Water transfer, deck shower, or deck wash Water Systems...
Flojet's ultra-efficient, "stand-up-to-anythin g" G57 pump has become an industry leader. And now Flojet has raised the bar on pump performance even higher with the G57 Two-Pump system. The Two-Pump...
JABSCO’s V-FLO variable flow, constant pressure water pumps now feature the revolutionary new DiMOND technology designed to automatically diagnose and monitor all aspects of your pump’s performance to prevent system...