Xylem Applied Water Systems Evacuator 4000 EV4000

Description
Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility pumps. Providing a sizeable 8000 GPH flow rate, the EV8000 represents the highest flow rate offering in the Evacuator product series. Designed as an alternative to gas or diesel powered portable pumps, the EV8000 excels in work environments requiring fast, efficient removal of large concentrations of standing or flooding water. Similar to the other Evacuator pumps, the EV8000 benefits from the same innovative power connection which allows for direct operation from your vehicle's 12 volt battery, via two heavy duty battery clips. Model No.: EV8000 Impact resistant strainer protects against debris and jamming Integrated on/off switch in supplied 25 ft cabling, providing operational convenience away from the power source Harsh environment DC motor technology, proven in over 15 million operational units. Direct operation from a 12 volt vehicle battery, providing flexibility in location and use. Extended dry run time capability, preventing pump damage due to inconsistent water flow. Thermal overload protection for each motor in the event of a debris jam.
Datasheet
Description
Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility pumps. Providing a sizeable 8000 GPH flow rate, the EV8000 represents the highest flow rate offering in the Evacuator product series. Designed as an alternative to gas or diesel powered portable pumps, the EV8000 excels in work environments requiring fast, efficient removal of large concentrations of standing or flooding water. Similar to the other Evacuator pumps, the EV8000 benefits from the same innovative power connection which allows for direct operation from your vehicle's 12 volt battery, via two heavy duty battery clips. Model No.: EV8000 Impact resistant strainer protects against debris and jamming Integrated on/off switch in supplied 25 ft cabling, providing operational convenience away from the power source Harsh environment DC motor technology, proven in over 15 million operational units. Direct operation from a 12 volt vehicle battery, providing flexibility in location and use. Extended dry run time capability, preventing pump damage due to inconsistent water flow. Thermal overload protection for each motor in the event of a debris jam.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evacuator 4000 - EV4000 - Xylem Applied Water Systems
Gloucester, MA, USA
Evacuator 4000
EV4000
Evacuator 4000 EV4000
Evacuator 8000 - High Capacity Dewatering Pump Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility pumps. Providing a sizeable 8000 GPH flow rate, the EV8000 represents the highest flow rate offering in the Evacuator product series. Designed as an alternative to gas or diesel powered portable pumps, the EV8000 excels in work environments requiring fast, efficient removal of large concentrations of standing or flooding water. Similar to the other Evacuator pumps, the EV8000 benefits from the same innovative power connection which allows for direct operation from your vehicle's 12 volt battery, via two heavy duty battery clips. Model No.: EV8000 Impact resistant strainer protects against debris and jamming Integrated on/off switch in supplied 25 ft cabling, providing operational convenience away from the power source Harsh environment DC motor technology, proven in over 15 million operational units. Direct operation from a 12 volt vehicle battery, providing flexibility in location and use. Extended dry run time capability, preventing pump damage due to inconsistent water flow. Thermal overload protection for each motor in the event of a debris jam.

Evacuator 8000 - High Capacity Dewatering Pump

Backed by the Rule brand of DC pumps, a brand enjoying over 45 years of operational excellence, the Evacuator 8000 represents the largest entrant in the upcoming Evacuator line of high efficiency portable utility pumps.

Providing a sizeable 8000 GPH flow rate, the EV8000 represents the highest flow rate offering in the Evacuator product series. Designed as an alternative to gas or diesel powered portable pumps, the EV8000 excels in work environments requiring fast, efficient removal of large concentrations of standing or flooding water. Similar to the other Evacuator pumps, the EV8000 benefits from the same innovative power connection which allows for direct operation from your vehicle's 12 volt battery, via two heavy duty battery clips.

Model No.: EV8000

  • Impact resistant strainer protects against debris and jamming
  • Integrated on/off switch in supplied 25 ft cabling, providing operational convenience away from the power source
  • Harsh environment DC motor technology, proven in over 15 million operational units.
  • Direct operation from a 12 volt vehicle battery, providing flexibility in location and use.
  • Extended dry run time capability, preventing pump damage due to inconsistent water flow.
  • Thermal overload protection for each motor in the event of a debris jam.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number EV4000
Product Name Evacuator 4000
Pump Type Dewatering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
SANDPIPER - Heavy Duty Flap Valve AODD Pumps - HDF1___HDF25 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 70.000 GPM (0.00 to 265.15 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
DC Motor Pumps - MB - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 12 VDC, 24 VDC
Industry Served Construction, Defense
View Details
Pump, Hand Inflation With Gauge 0 To 60 Psi - 937-6001 - Petersen Products Co.
Specs
Pump Type Hand Foot Pump
View Details