Xylem Applied Water Systems Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| Brass Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 28 Litres/min (6.2 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59520-0000 Constructed of... | |
| High Pressure Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 80 Litres/min (21 gallons/min) Pressure up to 1.2 bar (17.4 psi) Model No.: 50860 series Heavy... | |
| Hybrid Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 50 Litres/min (13 gallons/min) Pressure up to 0.6 bar (8.7psi) Model No.: 50850 series Heavy duty robust... | |
| Low Pressure Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 110 Litres/min (29.7 gallons/min) Pressure up to 0.6 bar (8.7psi) Model No.: 50840 series Heavy duty... | |
| Plastic Sealless Centrifugal Pump Commercial Duty Magnetic Drive Hot Water Circulation Pump Flow rate: Up to 26 Litres/min (5.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 80ºC Model No.: 59530-0000... | |
| Plastic Sealless Centrifugal Pump Magnetic Drive Hot Water Circulation Pump Flow rate: Nominal 12.5 Litres/min (2.7 gallons/min) at 0.12bar (1.68psi) Pumps water at 100ºC Model No.: 59510-0012 Constructed of Non-corroding... | |
| 110 Volt Pump Designed to remove water from basements, garages, stairwells, utility rooms, and other utility applications. Available in non-automatic and automatic versions utilizing standard 110 V AC current. UL... | |
| End Suction Centrifugal Pump The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below... | |
| Model No.: iL500P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Water transfer, deck shower, or deck wash Continuous rating but should not be run... | |
| Centrifugal submersible and inline pump; Model No.: iL200 Suitable for fresh or salt water Water transfer, deck shower, or deck wash Water Systems to 60 ºC Intermittent rating of 20... | |
| Centrifugal submersible and inline pump; Model No.: iL200P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Bait tank aeration, diesel transfer, water transfer. Water Systems... | |
| Centrifugal submersible and inline pump; Model No.: iL280P Suitable for diesel, fresh and salt water Quick diesel transfer with no spillage Water transfer, deck shower, or deck wash Water Systems... |