Xylem Applied Water Systems 28500 Pedestal Pump 28500-7112

Description
28500 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P370 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3 bar Model No.: 28500 Series Handles soft solids - max. 18mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Easy to service and maintain
Datasheet
Description
28500 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P370 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3 bar Model No.: 28500 Series Handles soft solids - max. 18mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Easy to service and maintain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28500  Pedestal Pump - 28500-7112 - Xylem Applied Water Systems
Gloucester, MA, USA
28500 Pedestal Pump
28500-7112
28500 Pedestal Pump 28500-7112
28500 Sanitary Flexible Impeller Stainless Steel Pedestal Pump P370 Hygienic Stainless Steel Pedestal Pump Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3 bar Model No.: 28500 Series Handles soft solids - max. 18mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Easy to service and maintain

28500 Sanitary Flexible Impeller Stainless Steel Pedestal Pump

P370 Hygienic Stainless Steel Pedestal Pump

Flow rate: Nominal 365 Litres/min (81 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 3 bar

Model No.: 28500 Series

  • Handles soft solids - max. 18mm diameter
  • Certified to US 3A Standard 02-09
  • Clean-In-Place (CIP) or easy strip clean
  • Handles viscosities up to 50,000 centiPoise
  • Minimal shear to thixotropic fluids
  • Easy to service and maintain
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 28500-7112
Product Name 28500 Pedestal Pump
Pump Type Flexible Impeller; Self-Priming Pump; Sanitary Pump
Discharge Pressure 43.5 psi (30.59 m of Water)
Liquid Flow 96.360 GPM (365.00 L/min)
Discharge Size 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100286 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details