Xylem Applied Water Systems 30580 Sanitary Pump 30580-1015

Description
30580 Pedestal Pump P370 Sanitary Stainless Steel Pedestal Pump Flow rate: Nominal 105 USgallons/min (397 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar Model No.: 30580-0xxx & 30580-1xxx Handles soft solids - max. 18mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Easy to service and maintain Applications: DAIRY: Transfer and processing of raw milk, cream, milkwhey, buttermilk, condensed milk. FOODS: Processing of eggs, sugar liquors, brines,catsup, chocolate, glaze, gelatin, honey, jams, jellies,mayonnaise, molasses, mustard, pickle relish, vinegar,water, yeast slurries, syrups, liquids containing solids insuspension such as chopped tomatoes, nuts, peanut butter. BEVERAGE: Circulating and transferring alcohols, beers,brewery slop, cider, distillery wort, extracts,flavors, juice, mash, soft drink syrups, wines. PHARMACEUTICAL: Moving medicines, cosmetics,process chemicals, lotions, preparations, filteringsolutions, used as a filling line supply pump.
Datasheet
Description
30580 Pedestal Pump P370 Sanitary Stainless Steel Pedestal Pump Flow rate: Nominal 105 USgallons/min (397 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar Model No.: 30580-0xxx & 30580-1xxx Handles soft solids - max. 18mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Easy to service and maintain Applications: DAIRY: Transfer and processing of raw milk, cream, milkwhey, buttermilk, condensed milk. FOODS: Processing of eggs, sugar liquors, brines,catsup, chocolate, glaze, gelatin, honey, jams, jellies,mayonnaise, molasses, mustard, pickle relish, vinegar,water, yeast slurries, syrups, liquids containing solids insuspension such as chopped tomatoes, nuts, peanut butter. BEVERAGE: Circulating and transferring alcohols, beers,brewery slop, cider, distillery wort, extracts,flavors, juice, mash, soft drink syrups, wines. PHARMACEUTICAL: Moving medicines, cosmetics,process chemicals, lotions, preparations, filteringsolutions, used as a filling line supply pump.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30580 Sanitary Pump - 30580-1015 - Xylem Applied Water Systems
Gloucester, MA, USA
30580 Sanitary Pump
30580-1015
30580 Sanitary Pump 30580-1015
30580 Pedestal Pump P370 Sanitary Stainless Steel Pedestal Pump Flow rate: Nominal 105 USgallons/min (397 Litres/min) at 1750rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 4 bar Model No.: 30580-0xxx & 30580-1xxx Handles soft solids - max. 18mm diameter Certified to US 3A Standard 02-09 Clean-In-Place (CIP) or easy strip clean Handles viscosities up to 50,000 centiPoise Minimal shear to thixotropic fluids Easy to service and maintain Applications: DAIRY: Transfer and processing of raw milk, cream, milkwhey, buttermilk, condensed milk. FOODS: Processing of eggs, sugar liquors, brines,catsup, chocolate, glaze, gelatin, honey, jams, jellies,mayonnaise, molasses, mustard, pickle relish, vinegar,water, yeast slurries, syrups, liquids containing solids insuspension such as chopped tomatoes, nuts, peanut butter. BEVERAGE: Circulating and transferring alcohols, beers,brewery slop, cider, distillery wort, extracts,flavors, juice, mash, soft drink syrups, wines. PHARMACEUTICAL: Moving medicines, cosmetics,process chemicals, lotions, preparations, filteringsolutions, used as a filling line supply pump.

30580 Pedestal Pump

P370 Sanitary Stainless Steel Pedestal Pump

Flow rate: Nominal 105 USgallons/min (397 Litres/min) at 1750rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 4 bar

Model No.: 30580-0xxx & 30580-1xxx

  • Handles soft solids - max. 18mm diameter
  • Certified to US 3A Standard 02-09
  • Clean-In-Place (CIP) or easy strip clean
  • Handles viscosities up to 50,000 centiPoise
  • Minimal shear to thixotropic fluids
  • Easy to service and maintain

Applications:

DAIRY: Transfer and processing of raw milk, cream, milkwhey, buttermilk, condensed milk.

FOODS: Processing of eggs, sugar liquors, brines,catsup, chocolate, glaze, gelatin, honey, jams, jellies,mayonnaise, molasses, mustard, pickle relish, vinegar,water, yeast slurries, syrups, liquids containing solids insuspension such as chopped tomatoes, nuts, peanut butter.

BEVERAGE: Circulating and transferring alcohols, beers,brewery slop, cider, distillery wort, extracts,flavors, juice, mash, soft drink syrups, wines.

PHARMACEUTICAL: Moving medicines, cosmetics,process chemicals, lotions, preparations, filteringsolutions, used as a filling line supply pump.

Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 30580-1015
Product Name 30580 Sanitary Pump
Pump Type Flexible Impeller; Self-Priming Pump; Sanitary Pump
Discharge Pressure 58.0 psi (40.79 m of Water)
Liquid Flow 105.000 GPM (397.73 L/min)
Discharge Size 2.000 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details