Xylem Applied Water Systems 17430 Epoxy Utility Pump 17430-0003

Description
Flow rate: 11 USgpm, maximum head 50ft (21.6psi) Self-priming from dry up to 2.4m (7.8ft) Use where corrosion resistant phenolic or glass-filled expoxy materisl, self-priming and debris tolerance is desired. Nitrile impeller is ideal for oil based products. Use Neoprene for water and general purpose pumping. Model No.: 17430 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow
Datasheet
Description
Flow rate: 11 USgpm, maximum head 50ft (21.6psi) Self-priming from dry up to 2.4m (7.8ft) Use where corrosion resistant phenolic or glass-filled expoxy materisl, self-priming and debris tolerance is desired. Nitrile impeller is ideal for oil based products. Use Neoprene for water and general purpose pumping. Model No.: 17430 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
17430 Epoxy Utility Pump - 17430-0003 - Xylem Applied Water Systems
Gloucester, MA, USA
17430 Epoxy Utility Pump
17430-0003
17430 Epoxy Utility Pump 17430-0003
Flow rate: 11 USgpm, maximum head 50ft (21.6psi) Self-priming from dry up to 2.4m (7.8ft) Use where corrosion resistant phenolic or glass-filled expoxy materisl, self-priming and debris tolerance is desired. Nitrile impeller is ideal for oil based products. Use Neoprene for water and general purpose pumping. Model No.: 17430 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow

Flow rate: 11 USgpm, maximum head 50ft (21.6psi)
Self-priming from dry up to 2.4m (7.8ft)

Use where corrosion resistant phenolic or glass-filled expoxy materisl, self-priming and debris tolerance is desired. Nitrile impeller is ideal for oil based products. Use Neoprene for water and general purpose pumping.

Model No.: 17430 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 17430-0003
Product Name 17430 Epoxy Utility Pump
Pump Type Fire Service Pump
Discharge Pressure 21.6 psi (15.19 m of Water)
Liquid Flow 11.000 GPM (41.67 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
GHS3RP32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
DC Motor Pumps - MA - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details