Xylem Applied Water Systems 3010 Epoxy Pedestal Pump 3010-1011

Description
010 Size Phenolic Plastic Pump Flow rate: Nominal 10 Litres/min (2.2 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 3010 Series Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet
Description
010 Size Phenolic Plastic Pump Flow rate: Nominal 10 Litres/min (2.2 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 3010 Series Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3010 Epoxy Pedestal Pump - 3010-1011 - Xylem Applied Water Systems
Gloucester, MA, USA
3010 Epoxy Pedestal Pump
3010-1011
3010 Epoxy Pedestal Pump 3010-1011
010 Size Phenolic Plastic Pump Flow rate: Nominal 10 Litres/min (2.2 gallons/min) at 1500rpm Self-priming from dry up to 1.5m (4.9ft) Model No.: 3010 Series Easy to service and maintain. Inexpensive to buy and operate. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Can pump in either direction. Will not airlock.

010 Size Phenolic Plastic Pump

Flow rate: Nominal 10 Litres/min (2.2 gallons/min) at 1500rpm
Self-priming from dry up to 1.5m (4.9ft)


Model No.: 3010 Series

  • Easy to service and maintain.
  • Inexpensive to buy and operate.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Can pump in either direction.
  • Will not airlock.
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 3010-1011
Product Name 3010 Epoxy Pedestal Pump
Pump Type Fire Service Pump; Self-Priming Pump
Liquid Flow 5.016 GPM (19.00 L/min)
Power Source NoSourceIncluded
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.8 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 15.00 HP
View Details
Two Stage Gas Booster - AGT Models - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 1250.0 to 25000.0 psi (879 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details