Xylem Applied Water Systems 28240 Stainless Steel Pump Head 28240-2101

Description
040 Size Stainless Steel Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.0 bar Model No.: 28240 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 4,000 centiPoise Minimal shear to thixotropic fluids Fits IEC standard motor B3/B14, frame 80
Datasheet
Description
040 Size Stainless Steel Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.0 bar Model No.: 28240 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 4,000 centiPoise Minimal shear to thixotropic fluids Fits IEC standard motor B3/B14, frame 80
Datasheet

Suppliers

Company
Product
Description
Supplier Links
28240 Stainless Steel Pump Head - 28240-2101 - Xylem Applied Water Systems
Gloucester, MA, USA
28240 Stainless Steel Pump Head
28240-2101
28240 Stainless Steel Pump Head 28240-2101
040 Size Stainless Steel Pump Head Kit Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm Self-priming from dry up to 2.4m (7.8ft) Pressure up to 3.0 bar Model No.: 28240 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Handles viscosities up to 4,000 centiPoise Minimal shear to thixotropic fluids Fits IEC standard motor B3/B14, frame 80

040 Size Stainless Steel Pump Head Kit

Flow rate: Nominal 40 Litres/min (8.9 gallons/min) at 1500rpm
Self-priming from dry up to 2.4m (7.8ft)
Pressure up to 3.0 bar

Model No.: 28240 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow
  • Handles viscosities up to 4,000 centiPoise
  • Minimal shear to thixotropic fluids
  • Fits IEC standard motor B3/B14, frame 80
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 28240-2101
Product Name 28240 Stainless Steel Pump Head
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 43.5 psi (30.59 m of Water)
Liquid Flow 10.560 GPM (40.00 L/min)
Discharge Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 29.50 HP
View Details