Xylem Applied Water Systems Cyclone™ 50850-0012

Description
Hybrid Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 50 Litres/min (13 gallons/min) Pressure up to 0.6 bar (8.7psi) Model No.: 50850 series Heavy duty robust stainless steel construction One tool servicing (3/8" Spanner) Virtually silent running centrifugal pump Long-life DC motor Rotatable head 90° segments Anti-clogging impeller design Long-life mechanical seal ISO 8846 MARINE and USCG Regulations for Ignition Protection. ISO 8849 MARINE Bilge Pump Standard
Datasheet
Description
Hybrid Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 50 Litres/min (13 gallons/min) Pressure up to 0.6 bar (8.7psi) Model No.: 50850 series Heavy duty robust stainless steel construction One tool servicing (3/8" Spanner) Virtually silent running centrifugal pump Long-life DC motor Rotatable head 90° segments Anti-clogging impeller design Long-life mechanical seal ISO 8846 MARINE and USCG Regulations for Ignition Protection. ISO 8849 MARINE Bilge Pump Standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cyclone™ - 50850-0012 - Xylem Applied Water Systems
Gloucester, MA, USA
Cyclone™
50850-0012
Cyclone™ 50850-0012
Hybrid Cyclone Centrifugal Pump "Cyclone Pump" Stainless Steel DC Motor/Pump Unit Flow rate: 50 Litres/min (13 gallons/min) Pressure up to 0.6 bar (8.7psi) Model No.: 50850 series Heavy duty robust stainless steel construction One tool servicing (3/8" Spanner) Virtually silent running centrifugal pump Long-life DC motor Rotatable head 90° segments Anti-clogging impeller design Long-life mechanical seal ISO 8846 MARINE and USCG Regulations for Ignition Protection. ISO 8849 MARINE Bilge Pump Standard

Hybrid Cyclone Centrifugal Pump

"Cyclone Pump" Stainless Steel DC Motor/Pump Unit

Flow rate: 50 Litres/min (13 gallons/min)
Pressure up to 0.6 bar (8.7psi)

Model No.: 50850 series

  • Heavy duty robust stainless steel construction
  • One tool servicing (3/8" Spanner)
  • Virtually silent running centrifugal pump
  • Long-life DC motor
  • Rotatable head 90° segments
  • Anti-clogging impeller design
  • Long-life mechanical seal
  • ISO 8846 MARINE and USCG Regulations for Ignition Protection.
  • ISO 8849 MARINE Bilge Pump Standard
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 50850-0012
Product Name Cyclone™
Pump Type Centrifugal Pump
Discharge Pressure 8.8 psi (6.15 m of Water)
Liquid Flow 13.000 GPM (49.24 L/min)
Power Source DC; 12 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
DC Motor Pumps - MB - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 12 VDC, 24 VDC
Industry Served Construction, Defense
View Details