Xylem Applied Water Systems 18610 Bronze Utility Pump 18610-0004

Description
18610 Bronze Utility AC Motor Pump Unit Flow rate: Nominal 6 US gallons/min (22.8 Litres/min) Self-priming from dry up to 6ft (1.8m) Pressure up to 1.1 bar Model No.: 18610 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: General purpose pumping
Description
18610 Bronze Utility AC Motor Pump Unit Flow rate: Nominal 6 US gallons/min (22.8 Litres/min) Self-priming from dry up to 6ft (1.8m) Pressure up to 1.1 bar Model No.: 18610 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: General purpose pumping

Suppliers

Company
Product
Description
Supplier Links
18610 Bronze Utility Pump - 18610-0004 - Xylem Applied Water Systems
Gloucester, MA, USA
18610 Bronze Utility Pump
18610-0004
18610 Bronze Utility Pump 18610-0004
18610 Bronze Utility AC Motor Pump Unit Flow rate: Nominal 6 US gallons/min (22.8 Litres/min) Self-priming from dry up to 6ft (1.8m) Pressure up to 1.1 bar Model No.: 18610 Series Easy to service and maintain. Will tolerate abrasive wear (this may affect performance - seek advice from your distributer). Handles hard and soft solids without clogging. Non pulsating flow Applications: General purpose pumping

18610 Bronze Utility AC Motor Pump Unit

Flow rate: Nominal 6 US gallons/min (22.8 Litres/min)
Self-priming from dry up to 6ft (1.8m)
Pressure up to 1.1 bar

Model No.: 18610 Series

  • Easy to service and maintain.
  • Will tolerate abrasive wear (this may affect performance - seek advice from your distributer).
  • Handles hard and soft solids without clogging.
  • Non pulsating flow

Applications:

General purpose pumping

Supplier's Site

Technical Specifications

  Xylem Applied Water Systems
Product Category Liquid Handling Pumps
Product Number 18610-0004
Product Name 18610 Bronze Utility Pump
Pump Type Flexible Impeller; Self-Priming Pump
Discharge Pressure 16.0 psi (11.22 m of Water)
Liquid Flow 6.000 GPM (22.73 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 180 F (82 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102673 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details